TE Connectivity Digital Panel Meter, 4-Digit, 0-277V / 0-480V; No. Of Digits / Alpha Crompton Te Connectivity INT-1544-480-5-L-M

Description
DIGITAL PANEL METER, 4-DIGIT, 0-277V / 0-480V; No. of Digits / Alpha:12; Meter Function:Multifuncti on; Meter Range:-; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage Max:480VAC RoHS Compliant: No
Datasheet
Description
DIGITAL PANEL METER, 4-DIGIT, 0-277V / 0-480V; No. of Digits / Alpha:12; Meter Function:Multifuncti on; Meter Range:-; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage Max:480VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter, 4-Digit, 0-277V / 0-480V; No. Of Digits / Alpha Crompton Te Connectivity - 79R1583 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, 4-Digit, 0-277V / 0-480V; No. Of Digits / Alpha Crompton Te Connectivity
79R1583
Digital Panel Meter, 4-Digit, 0-277V / 0-480V; No. Of Digits / Alpha Crompton Te Connectivity 79R1583
DIGITAL PANEL METER, 4-DIGIT, 0-277V / 0-480V; No. of Digits / Alpha:12; Meter Function:Multifuncti on; Meter Range:-; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage Max:480VAC RoHS Compliant: No

DIGITAL PANEL METER, 4-DIGIT, 0-277V / 0-480V; No. of Digits / Alpha:12; Meter Function:Multifunction; Meter Range:-; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage Max:480VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 79R1583
Product Name Digital Panel Meter, 4-Digit, 0-277V / 0-480V; No. Of Digits / Alpha Crompton Te Connectivity
Number Digits 12.0
Unlock Full Specs
to access all available technical data

Similar Products

830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
 - Digital Panel Meters for Scale and Weighing Applications, LW20000SG - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details