TE Connectivity Digital Panel Meter, 4-Digit, 0-69.3V / 0-120V; No. Of Digits / Alpha Crompton Te Connectivity INT-1543-120-5-M

Description
DIGITAL PANEL METER, 4-DIGIT, 0-69.3V / 0-120V; No. of Digits / Alpha:12; Meter Function:Multifuncti on; Meter Range:-; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:100V; Supply Voltage Max:250V RoHS Compliant: No
Datasheet
Description
DIGITAL PANEL METER, 4-DIGIT, 0-69.3V / 0-120V; No. of Digits / Alpha:12; Meter Function:Multifuncti on; Meter Range:-; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:100V; Supply Voltage Max:250V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter, 4-Digit, 0-69.3V / 0-120V; No. Of Digits / Alpha Crompton Te Connectivity - 84M7317 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, 4-Digit, 0-69.3V / 0-120V; No. Of Digits / Alpha Crompton Te Connectivity
84M7317
Digital Panel Meter, 4-Digit, 0-69.3V / 0-120V; No. Of Digits / Alpha Crompton Te Connectivity 84M7317
DIGITAL PANEL METER, 4-DIGIT, 0-69.3V / 0-120V; No. of Digits / Alpha:12; Meter Function:Multifuncti on; Meter Range:-; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:100V; Supply Voltage Max:250V RoHS Compliant: No

DIGITAL PANEL METER, 4-DIGIT, 0-69.3V / 0-120V; No. of Digits / Alpha:12; Meter Function:Multifunction; Meter Range:-; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:100V; Supply Voltage Max:250V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 84M7317
Product Name Digital Panel Meter, 4-Digit, 0-69.3V / 0-120V; No. Of Digits / Alpha Crompton Te Connectivity
Number Digits 12.0
Unlock Full Specs
to access all available technical data

Similar Products

830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional - 830XS2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
 - Digital Panel Meter for RTD Temperature - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details