TE Connectivity ™ Power Relays, Over 2 Amps - IM48IGR IM48IGR

Description
Manufacturer: Tyco Electronics Win Source Part Number: 738702-IM48IGR Manufacturer Homepage: www.te.com Reference case: SMD Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Tyco Electronics Win Source Part Number: 738702-IM48IGR Manufacturer Homepage: www.te.com Reference case: SMD Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - IM48IGR - 738702-IM48IGR - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - IM48IGR
738702-IM48IGR
Power Relays, Over 2 Amps - IM48IGR 738702-IM48IGR
Manufacturer: Tyco Electronics Win Source Part Number: 738702-IM48IGR Manufacturer Homepage: www.te.com Reference case: SMD Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Tyco Electronics
Win Source Part Number: 738702-IM48IGR
Manufacturer Homepage: www.te.com
Reference case: SMD
Reference Date Code: 12+
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category High Voltage Relays
Product Number 738702-IM48IGR
Product Name Power Relays, Over 2 Amps - IM48IGR
Mounting PCBoard
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Relay, Dpdt, 250Vac, 16A; Contact Configuration Finder - 08X7264 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
General Purpose Relays - G2R-1-DC12 - VAST STOCK CO., LIMITED
Specs
Relay Type General
Approvals RoHS
DC Coil Voltage 12 volts
View Details
4 suppliers
Power Relays - 2254654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Single Throw
AC Coil Voltage 12 volts
View Details