General Purpose Relay SPDT (1 Form C) 6VDC Coil Through Hole
Subminiature “sugar cube” relay. Either flux protection or plastic sealed, PCB relay. Contact Form: G5LE-1/G5LE-14 — SPDT; G5LE-1A4/G5LE-1A — SPST-NO. Contact Rating: 10 A @ 120 VAC. Operating Time: 10 ms max. Release Time: 5 ms max. Dimensions (L × W × H): 0.89" × 0.65" × 0.75" (22.5 mm × 16.5 mm × 19.0 mm). UL Class B standard, Class F available.
RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:6VDC; Contact Current:10A; Product Range:G5LE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 39-G5LE-14DC6-ND | 70175624 | 89C5991 |
| Product Name | Power Relays, Over 2 Amps | Relay;E-Mech;Power;SPDT;Cur-Rtg 10/8AAC/ADC;Ctrl-V 6DC;Vol-Rtg 250/125AC/DC | Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Omron Electronic Components |
| Relay Type | General | ||
| Mounting | PCBoard | PCBoard | PCBoard; Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |
| Throw | Double Throw | Double Throw | Double Throw |
| Operating Temp | -13 to 185 F (-25 to 85 C) |