The Axicom IM relay is a signal relay with two changeover contacts, available in monostable or bistable versions, designed for low-profile mounting with a footprint of 60 mm² and a height of 5.65 mm. It supports switching currents up to 2 A and switching capacities of 60 W or 62.5 VA at 220 VDC or 250 VAC. The bistable version operates with a 12 VDC coil consuming 100 mW. It meets UL 61810-1 standards and is suitable for applications in telecommunications, consumer electronics, and industrial control systems.
IM46CGR=IM RELAY 100MW 12V BIS H
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 41-IM46CGRTR-ND |
| Product Name | Signal Relays, Up to 2 Amps |
| Mounting | PCBoard |