TE Connectivity Signal Relay, Dpdt, 5A, 4.5Vdc, Smd; Coil Voltage Axicom Te Connectivity IM42DGR

Description
SIGNAL RELAY, DPDT, 5A, 4.5VDC, SMD; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:5A; Product Range:IM Series; Relay Mounting:SMD; Coil Type:Latching Single Coil; Relay Terminals:Solder; Contact Voltage VAC:250V; RoHS Compliant: Yes
Datasheet
Description
SIGNAL RELAY, DPDT, 5A, 4.5VDC, SMD; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:5A; Product Range:IM Series; Relay Mounting:SMD; Coil Type:Latching Single Coil; Relay Terminals:Solder; Contact Voltage VAC:250V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relay, Dpdt, 5A, 4.5Vdc, Smd; Coil Voltage Axicom Te Connectivity - 25AJ0984 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 5A, 4.5Vdc, Smd; Coil Voltage Axicom Te Connectivity
25AJ0984
Signal Relay, Dpdt, 5A, 4.5Vdc, Smd; Coil Voltage Axicom Te Connectivity 25AJ0984
SIGNAL RELAY, DPDT, 5A, 4.5VDC, SMD; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:5A; Product Range:IM Series; Relay Mounting:SMD; Coil Type:Latching Single Coil; Relay Terminals:Solder; Contact Voltage VAC:250V; RoHS Compliant: Yes

SIGNAL RELAY, DPDT, 5A, 4.5VDC, SMD; Coil Voltage:4.5VDC; Contact Configuration:DPDT; Contact Current:5A; Product Range:IM Series; Relay Mounting:SMD; Coil Type:Latching Single Coil; Relay Terminals:Solder; Contact Voltage VAC:250V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 25AJ0984
Product Name Signal Relay, Dpdt, 5A, 4.5Vdc, Smd; Coil Voltage Axicom Te Connectivity
Mounting PCBoard; SMD
Unlock Full Specs
to access all available technical data

Similar Products

E300/E200 240V AC Control Module - 193-EIO-43-240 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
8A Forcibly Guided Relay - CHSR2 Series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw; Double Throw
View Details
Power Relays - FTR-K1-105C flux free (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details