The IM40IGR is a bistable signal relay with 2 form C contacts, 1.5VDC coil voltage, and SMT gull wing terminals. It has a coil power consumption of 100mW, switching capacity of 60W/62.5VA, and can switch up to 220VDC/250VAC at 2A. The relay features twin palladium-ruthenium with gold-covered contacts, initial contact resistance below 50mΩ, and a low thermoelectric potential under 10µV. It meets UL 61810-1 standards and has a slim 10x6mm footprint with a 5.65mm profile. The relay supports high dielectric strength of 2500Vrms between contacts and coil, and 50g functional mechanical shock resistance.
IM40IGR=IM RELAY 100MW 1.5V BIS
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 41-IM40IGRTR-ND |
| Product Name | Power Relays, Over 2 Amps |
| Mounting | PCBoard |