Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HIGH VOLTAGE RELAYS
TE CONNECTIVITY
IM03DTS -- POWER RELAY, DPDT, 5VDC, 5A, THT ROHS COMPLIANT AXICOM TE CONNECTIVITY
TE Connectivity
Power Relay, Dpdt, 5Vdc, 5A, Tht Rohs Compliant Axicom Te Connectivity
IM03DTS
Description
POWER RELAY, DPDT, 5VDC, 5A, THT ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
POWER RELAY, DPDT, 5VDC, 5A, THT ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 5Vdc, 5A, Tht Rohs Compliant Axicom Te Connectivity
36AJ9529
Power Relay, Dpdt, 5Vdc, 5A, Tht Rohs Compliant Axicom Te Connectivity
36AJ9529
POWER RELAY, DPDT, 5VDC, 5A, THT ROHS COMPLIANT: YES
POWER RELAY, DPDT, 5VDC, 5A, THT ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
High Voltage Relays
Product Number
36AJ9529
Product Name
Power Relay, Dpdt, 5Vdc, 5A, Tht Rohs Compliant Axicom Te Connectivity
Features
Latching
Unlock Full Specs
to access all available technical data
Similar Products
Churod Americas, Inc.
40A High Voltage Direct Current Relay
CHPV -S40
Specs
Poles
Single Pole (SP)
Throw
Single Throw
DC Coil Voltage
12 to 24 volts
View Details
TE Connectivity
Relays - Power Relays, Over 2 Amps
1393222-3
Specs
Poles
Single Pole (SP)
Throw
Single Throw
DC Coil Voltage
5 volts
View Details
2
suppliers
Schaltbau GmbH
High-voltage relays for electrical safety during testing in modern test systems
R300 - 1 and 2 pole high-voltage relays for test benches
Specs
Operating Temp
23 to 104 F (-5 to 40 C)
Isolation Voltage
10 kilovolts
View Details
Aratas America LLC
General Purpose Relays
G2R-14-DC5
Specs
Relay Type
General
Approvals
RoHS
DC Coil Voltage
5 volts
View Details
3
suppliers