TE Connectivity Contactor, Spst-No-Dm, 12V, 200A, Flange; Load Current Inductive Potter&brumfield Te Connectivity IHVA200-H3D12V-BF

Description
CONTACTOR, SPST-NO-DM, 12V, 200A, FLANGE; Load Current Inductive:-; Relay Mounting:Flange; Operating Voltage:1.5kV; Contact Configuration:SPST-N O-DM; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:200A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, SPST-NO-DM, 12V, 200A, FLANGE; Load Current Inductive:-; Relay Mounting:Flange; Operating Voltage:1.5kV; Contact Configuration:SPST-N O-DM; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:200A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Spst-No-Dm, 12V, 200A, Flange; Load Current Inductive Potter&brumfield Te Connectivity - 31AJ4345 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Spst-No-Dm, 12V, 200A, Flange; Load Current Inductive Potter&brumfield Te Connectivity
31AJ4345
Contactor, Spst-No-Dm, 12V, 200A, Flange; Load Current Inductive Potter&brumfield Te Connectivity 31AJ4345
CONTACTOR, SPST-NO-DM, 12V, 200A, FLANGE; Load Current Inductive:-; Relay Mounting:Flange; Operating Voltage:1.5kV; Contact Configuration:SPST-N O-DM; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:200A RoHS Compliant: Yes

CONTACTOR, SPST-NO-DM, 12V, 200A, FLANGE; Load Current Inductive:-; Relay Mounting:Flange; Operating Voltage:1.5kV; Contact Configuration:SPST-NO-DM; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:200A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 31AJ4345
Product Name Contactor, Spst-No-Dm, 12V, 200A, Flange; Load Current Inductive Potter&brumfield Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 6K.04 - Mini industrial contactors - 6K0490124312 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 4
View Details
Contactors - 1111-DHR7B-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 165 F (-55 to 74 C)
View Details
Contactors - 3596-GX14CCB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details