TE Connectivity Contactor, Spst-No-Dm, 12V, 200A, Flange; Load Current Inductive Potter&brumfield Te Connectivity IHVA200-A3D12V-BF

Description
CONTACTOR, SPST-NO-DM, 12V, 200A, FLANGE; Load Current Inductive:-; Relay Mounting:Flange; Operating Voltage:1.5kV; Contact Configuration:SPST-N O-DM; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:200A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, SPST-NO-DM, 12V, 200A, FLANGE; Load Current Inductive:-; Relay Mounting:Flange; Operating Voltage:1.5kV; Contact Configuration:SPST-N O-DM; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:200A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Spst-No-Dm, 12V, 200A, Flange; Load Current Inductive Potter&brumfield Te Connectivity - 31AJ4342 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Spst-No-Dm, 12V, 200A, Flange; Load Current Inductive Potter&brumfield Te Connectivity
31AJ4342
Contactor, Spst-No-Dm, 12V, 200A, Flange; Load Current Inductive Potter&brumfield Te Connectivity 31AJ4342
CONTACTOR, SPST-NO-DM, 12V, 200A, FLANGE; Load Current Inductive:-; Relay Mounting:Flange; Operating Voltage:1.5kV; Contact Configuration:SPST-N O-DM; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:200A RoHS Compliant: Yes

CONTACTOR, SPST-NO-DM, 12V, 200A, FLANGE; Load Current Inductive:-; Relay Mounting:Flange; Operating Voltage:1.5kV; Contact Configuration:SPST-NO-DM; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:200A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 31AJ4342
Product Name Contactor, Spst-No-Dm, 12V, 200A, Flange; Load Current Inductive Potter&brumfield Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX21TAB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Type 22.74 - Modular contactor 32A - 227401101310 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 4
View Details