TE Connectivity Contactor, Spst-No-Dm, 48V, 150A, Flange; Load Current Inductive Potter&brumfield Te Connectivity IHVA150-A3D48V-BF

Description
CONTACTOR, SPST-NO-DM, 48V, 150A, FLANGE; Load Current Inductive:-; Relay Mounting:Flange; Operating Voltage:1.5kV; Contact Configuration:SPST-N O-DM; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:150A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, SPST-NO-DM, 48V, 150A, FLANGE; Load Current Inductive:-; Relay Mounting:Flange; Operating Voltage:1.5kV; Contact Configuration:SPST-N O-DM; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:150A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Spst-No-Dm, 48V, 150A, Flange; Load Current Inductive Potter&brumfield Te Connectivity - 31AJ4338 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Spst-No-Dm, 48V, 150A, Flange; Load Current Inductive Potter&brumfield Te Connectivity
31AJ4338
Contactor, Spst-No-Dm, 48V, 150A, Flange; Load Current Inductive Potter&brumfield Te Connectivity 31AJ4338
CONTACTOR, SPST-NO-DM, 48V, 150A, FLANGE; Load Current Inductive:-; Relay Mounting:Flange; Operating Voltage:1.5kV; Contact Configuration:SPST-N O-DM; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:150A RoHS Compliant: Yes

CONTACTOR, SPST-NO-DM, 48V, 150A, FLANGE; Load Current Inductive:-; Relay Mounting:Flange; Operating Voltage:1.5kV; Contact Configuration:SPST-NO-DM; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:150A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 31AJ4338
Product Name Contactor, Spst-No-Dm, 48V, 150A, Flange; Load Current Inductive Potter&brumfield Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - A124203-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Contactors - 3596-GX12BA-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.34 - Modular contactors 25A - 223402301720 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
Auxiliary Contacts - 1221069 - RS Components, Ltd.
Specs
Type Electrical Contactor
Mounting Screw
View Details