TE Connectivity ™ I/O Module; 50 mA (Max.); 30 VDC (Max.); 3.3 V (Min.); 34 mA (Max.); -30 degC IDCM-5

Description
Slim line input/output modules provide interfacing between microprocessor- or computer-based control systems and external input devices and loads such as switches, sensors, valves and motor starters. Offered in four photo-isolated versions — AC input, AC output, DC input, DC output. Units are color-coded and have high isolation and noise immunity. Packaged in a 0.4" enclosure for replacement without disturbing wiring. On modules of the same voltage, output is compatible with input of the input module. Ideal for series operation. 1 Form A (SPST-NO).
Description
Slim line input/output modules provide interfacing between microprocessor- or computer-based control systems and external input devices and loads such as switches, sensors, valves and motor starters. Offered in four photo-isolated versions — AC input, AC output, DC input, DC output. Units are color-coded and have high isolation and noise immunity. Packaged in a 0.4" enclosure for replacement without disturbing wiring. On modules of the same voltage, output is compatible with input of the input module. Ideal for series operation. 1 Form A (SPST-NO).

Suppliers

Company
Product
Description
Supplier Links
I/O Module; 50 mA (Max.); 30 VDC (Max.); 3.3 V (Min.); 34 mA (Max.); -30 degC - 70199316 - Allied Electronics, Inc.
Fort Worth, TX, USA
I/O Module; 50 mA (Max.); 30 VDC (Max.); 3.3 V (Min.); 34 mA (Max.); -30 degC
70199316
I/O Module; 50 mA (Max.); 30 VDC (Max.); 3.3 V (Min.); 34 mA (Max.); -30 degC 70199316
Slim line input/output modules provide interfacing between microprocessor- or computer-based control systems and external input devices and loads such as switches, sensors, valves and motor starters. Offered in four photo-isolated versions — AC input, AC output, DC input, DC output. Units are color-coded and have high isolation and noise immunity. Packaged in a 0.4" enclosure for replacement without disturbing wiring. On modules of the same voltage, output is compatible with input of the input module. Ideal for series operation. 1 Form A (SPST-NO).

Slim line input/output modules provide interfacing between microprocessor- or computer-based control systems and external input devices and loads such as switches, sensors, valves and motor starters. Offered in four photo-isolated versions — AC input, AC output, DC input, DC output. Units are color-coded and have high isolation and noise immunity. Packaged in a 0.4" enclosure for replacement without disturbing wiring. On modules of the same voltage, output is compatible with input of the input module. Ideal for series operation. 1 Form A (SPST-NO).

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Relay Boards
Product Number 70199316
Product Name I/O Module; 50 mA (Max.); 30 VDC (Max.); 3.3 V (Min.); 34 mA (Max.); -30 degC
Mounting PCBoard
Signal Type DC
Channels 1
Unlock Full Specs
to access all available technical data

Similar Products

Dual or Quad Relay Boards for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Operating Temp 32 to 140 F (0.0 to 60 C)
View Details
Wireless Gas Detection Remote Relay Module - ACME-WR Series - Acme Engineering Products
Specs
Switch Configuration DPDT
Mounting PCBoard
Signal Type AC
View Details