Advantech RS-232 Digital Relay I/O BB-232DRIO

Description
Model 232DRIO provides a low-cost, easy to use solution for RS-232 serial port to discrete relay output applications. It offers one optically isolated input and two relay outputs. The General Purpose Control Module can be used to sense external ON/OFF conditions and to control a variety of devices. The 232DRIO includes a CD ROM with an instruction manual and demonstration programs written in QuickBASIC and C/C . RS-232 Serial Communications CMOS/TTL Compatible Input and Outputs One 2500V Isolated Port Two Single Pole, Double Throw (SPDT) Relay Outputs LEDs Indicate Input and Relay Channel Status Screw Terminals for Easy Field Wiring
Request a Quote Datasheet
Description
Model 232DRIO provides a low-cost, easy to use solution for RS-232 serial port to discrete relay output applications. It offers one optically isolated input and two relay outputs. The General Purpose Control Module can be used to sense external ON/OFF conditions and to control a variety of devices. The 232DRIO includes a CD ROM with an instruction manual and demonstration programs written in QuickBASIC and C/C . RS-232 Serial Communications CMOS/TTL Compatible Input and Outputs One 2500V Isolated Port Two Single Pole, Double Throw (SPDT) Relay Outputs LEDs Indicate Input and Relay Channel Status Screw Terminals for Easy Field Wiring
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RS-232 Digital Relay I/O - BB-232DRIO - Advantech
Cincinnati, OH, United States
RS-232 Digital Relay I/O
BB-232DRIO
RS-232 Digital Relay I/O BB-232DRIO
Model 232DRIO provides a low-cost, easy to use solution for RS-232 serial port to discrete relay output applications. It offers one optically isolated input and two relay outputs. The General Purpose Control Module can be used to sense external ON/OFF conditions and to control a variety of devices. The 232DRIO includes a CD ROM with an instruction manual and demonstration programs written in QuickBASIC and C/C . RS-232 Serial Communications CMOS/TTL Compatible Input and Outputs One 2500V Isolated Port Two Single Pole, Double Throw (SPDT) Relay Outputs LEDs Indicate Input and Relay Channel Status Screw Terminals for Easy Field Wiring

Model 232DRIO provides a low-cost, easy to use solution for RS-232 serial port to discrete relay output applications. It offers one optically isolated input and two relay outputs. The General Purpose Control Module can be used to sense external ON/OFF conditions and to control a variety of devices. The 232DRIO includes a CD ROM with an instruction manual and demonstration programs written in QuickBASIC and C/C .

  • RS-232 Serial Communications
  • CMOS/TTL Compatible Input and Outputs
  • One 2500V Isolated Port
  • Two Single Pole, Double Throw (SPDT) Relay Outputs
  • LEDs Indicate Input and Relay Channel Status
  • Screw Terminals for Easy Field Wiring
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Relay Boards
Product Number BB-232DRIO
Product Name RS-232 Digital Relay I/O
Unlock Full Specs
to access all available technical data

Similar Products