TE Connectivity Heat Shrink Marker, 6.4Mm, Yellow,pk1000; Marker Type Raychem Te Connectivity HX-SCE-1K-6.4-50-4

Description
HEAT SHRINK MARKER, 6.4MM, YELLOW,PK1000; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:LSZH (Low Smoke Zero Halogen); Marker Colour:Yellow; Marker Dimensions:6.4mm x 50mm; I.D. Max:-; I.D. Min:6.4mm; Shrink RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK MARKER, 6.4MM, YELLOW,PK1000; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:LSZH (Low Smoke Zero Halogen); Marker Colour:Yellow; Marker Dimensions:6.4mm x 50mm; I.D. Max:-; I.D. Min:6.4mm; Shrink RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Marker, 6.4Mm, Yellow,pk1000; Marker Type Raychem Te Connectivity - 38AC1296 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Marker, 6.4Mm, Yellow,pk1000; Marker Type Raychem Te Connectivity
38AC1296
Heat Shrink Marker, 6.4Mm, Yellow,pk1000; Marker Type Raychem Te Connectivity 38AC1296
HEAT SHRINK MARKER, 6.4MM, YELLOW,PK1000; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:LSZH (Low Smoke Zero Halogen); Marker Colour:Yellow; Marker Dimensions:6.4mm x 50mm; I.D. Max:-; I.D. Min:6.4mm; Shrink RoHS Compliant: Yes

HEAT SHRINK MARKER, 6.4MM, YELLOW,PK1000; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:LSZH (Low Smoke Zero Halogen); Marker Colour:Yellow; Marker Dimensions:6.4mm x 50mm; I.D. Max:-; I.D. Min:6.4mm; Shrink RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 38AC1296
Product Name Heat Shrink Marker, 6.4Mm, Yellow,pk1000; Marker Type Raychem Te Connectivity
Wire & Cable Markers Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 to 0.394 inch (4 to 10 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marker Card - LWM-1875-1899 - LEM Products, Inc.
Specs
Material Vinyl
View Details