TE Connectivity Label, White Polyester Film, 31.8X9.7Mm; Marker Type Te Connectivity HW-318097-10-9

Description
LABEL, WHITE POLYESTER FILM, 31.8X9.7MM; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:-; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; Height:9.7mm RoHS Compliant: Yes
Datasheet
Description
LABEL, WHITE POLYESTER FILM, 31.8X9.7MM; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:-; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; Height:9.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, White Polyester Film, 31.8X9.7Mm; Marker Type Te Connectivity - 65T6808 - Newark, An Avnet Company
Chicago, IL, United States
Label, White Polyester Film, 31.8X9.7Mm; Marker Type Te Connectivity
65T6808
Label, White Polyester Film, 31.8X9.7Mm; Marker Type Te Connectivity 65T6808
LABEL, WHITE POLYESTER FILM, 31.8X9.7MM; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:-; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; Height:9.7mm RoHS Compliant: Yes

LABEL, WHITE POLYESTER FILM, 31.8X9.7MM; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:-; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; Height:9.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 65T6808
Product Name Label, White Polyester Film, 31.8X9.7Mm; Marker Type Te Connectivity
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Cable Markers - 2482209 - RS Components, Ltd.
PHOENIX CONTACT USA
Specs
Diameter 0.276 inch (7 mm)
View Details
2 suppliers