TE Connectivity Label, White Poly Film, 101.6X76.2Mm; Marker Type Te Connectivity HW-101762-1.8-9

Description
LABEL, WHITE POLY FILM, 101.6X76.2MM; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:-; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; Body Material:Polyester RoHS Compliant: Yes
Datasheet
Description
LABEL, WHITE POLY FILM, 101.6X76.2MM; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:-; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; Body Material:Polyester RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, White Poly Film, 101.6X76.2Mm; Marker Type Te Connectivity - 43M4337 - Newark, An Avnet Company
Chicago, IL, United States
Label, White Poly Film, 101.6X76.2Mm; Marker Type Te Connectivity
43M4337
Label, White Poly Film, 101.6X76.2Mm; Marker Type Te Connectivity 43M4337
LABEL, WHITE POLY FILM, 101.6X76.2MM; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:-; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; Body Material:Polyester RoHS Compliant: Yes

LABEL, WHITE POLY FILM, 101.6X76.2MM; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:-; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; Body Material:Polyester RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 43M4337
Product Name Label, White Poly Film, 101.6X76.2Mm; Marker Type Te Connectivity
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.197 inch (2.5 to 5 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marker Card - LWM-109 - LEM Products, Inc.
LEM Products, Inc.
Specs
Material Vinyl
View Details