TE Connectivity ™ Cables, Wires - Management - Markers HTTMS-CM-1/2-4H-9

Description
Win Source Part Number: 1041114-HTTMS-CM-1/2 -4H-9 Category: Cables, Wires - Management>Markers Series: HTTMS-CM Type: Wire Marker, Cable Tie Color: White Standard Package: 2,500 Material: Polyvinylidene Fluoride (PVDF), Irradiated Size: 0.80" W x 2.02" L (20.3mm x 51.4mm) Legend: Blank Alternative Parts (Cross-Reference): HTTMS-CM-1/2-4H-9502 8180002; HT-TMS-CM-1/2-4H-9; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 5028180002 Base Product Number: HTTMS
Request a Quote Datasheet
Description
Win Source Part Number: 1041114-HTTMS-CM-1/2 -4H-9 Category: Cables, Wires - Management>Markers Series: HTTMS-CM Type: Wire Marker, Cable Tie Color: White Standard Package: 2,500 Material: Polyvinylidene Fluoride (PVDF), Irradiated Size: 0.80" W x 2.02" L (20.3mm x 51.4mm) Legend: Blank Alternative Parts (Cross-Reference): HTTMS-CM-1/2-4H-9502 8180002; HT-TMS-CM-1/2-4H-9; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 5028180002 Base Product Number: HTTMS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Markers - HTTMS-CM-1/2-4H-9 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Markers
HTTMS-CM-1/2-4H-9
Cables, Wires - Management - Markers HTTMS-CM-1/2-4H-9
Win Source Part Number: 1041114-HTTMS-CM-1/2 -4H-9 Category: Cables, Wires - Management>Markers Series: HTTMS-CM Type: Wire Marker, Cable Tie Color: White Standard Package: 2,500 Material: Polyvinylidene Fluoride (PVDF), Irradiated Size: 0.80" W x 2.02" L (20.3mm x 51.4mm) Legend: Blank Alternative Parts (Cross-Reference): HTTMS-CM-1/2-4H-9502 8180002; HT-TMS-CM-1/2-4H-9; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 5028180002 Base Product Number: HTTMS

Win Source Part Number: 1041114-HTTMS-CM-1/2-4H-9
Category: Cables, Wires - Management>Markers
Series: HTTMS-CM
Type: Wire Marker, Cable Tie
Color: White
Standard Package: 2,500
Material: Polyvinylidene Fluoride (PVDF), Irradiated
Size: 0.80" W x 2.02" L (20.3mm x 51.4mm)
Legend: Blank
Alternative Parts (Cross-Reference): HTTMS-CM-1/2-4H-95028180002; HT-TMS-CM-1/2-4H-9;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 5028180002
Base Product Number: HTTMS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Wire Markers and Cable Markers
Product Number HTTMS-CM-1/2-4H-9
Product Name Cables, Wires - Management - Markers
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
 - Pipe Markers Tape - NADCO Tapes & Labels, Inc.
NADCO Tapes & Labels, Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material Aluminum (optional feature); Cloth (optional feature); PVC (optional feature); Copper Foils, Foam, Vinyl, Paper
View Details