TE Connectivity Heat Shrink Marker, 9.53Mm, Black; Marker Type Raychem Te Connectivity HT-SCE-3/8-2.0-0

Description
HEAT SHRINK MARKER, 9.53MM, BLACK; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:Fluoropolym er; Marker Colour:Black; Marker Dimensions:9.53mm x 50mm; I.D. Max:-; I.D. Min:9.53mm; Shrink Ratio:- RoHS Compliant: Yes
Description
HEAT SHRINK MARKER, 9.53MM, BLACK; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:Fluoropolym er; Marker Colour:Black; Marker Dimensions:9.53mm x 50mm; I.D. Max:-; I.D. Min:9.53mm; Shrink Ratio:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Marker, 9.53Mm, Black; Marker Type Raychem Te Connectivity - 43M4203 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Marker, 9.53Mm, Black; Marker Type Raychem Te Connectivity
43M4203
Heat Shrink Marker, 9.53Mm, Black; Marker Type Raychem Te Connectivity 43M4203
HEAT SHRINK MARKER, 9.53MM, BLACK; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:Fluoropolym er; Marker Colour:Black; Marker Dimensions:9.53mm x 50mm; I.D. Max:-; I.D. Min:9.53mm; Shrink Ratio:- RoHS Compliant: Yes

HEAT SHRINK MARKER, 9.53MM, BLACK; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:Fluoropolymer; Marker Colour:Black; Marker Dimensions:9.53mm x 50mm; I.D. Max:-; I.D. Min:9.53mm; Shrink Ratio:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 43M4203
Product Name Heat Shrink Marker, 9.53Mm, Black; Marker Type Raychem Te Connectivity
Wire & Cable Markers Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details