TE Connectivity Heat Shrink Marker, 18Mm, Black; Marker Type Raychem Te Connectivity HT-SCE-3/4-2.0-0

Description
HEAT SHRINK MARKER, 18MM, BLACK; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:Fluoropolym er; Marker Colour:Black; Marker Dimensions:18mm x 50mm; I.D. Max:-; I.D. Min:18mm; Shrink Ratio:-; Product Range:HT-SCE Series RoHS Compliant: Yes
Description
HEAT SHRINK MARKER, 18MM, BLACK; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:Fluoropolym er; Marker Colour:Black; Marker Dimensions:18mm x 50mm; I.D. Max:-; I.D. Min:18mm; Shrink Ratio:-; Product Range:HT-SCE Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Marker, 18Mm, Black; Marker Type Raychem Te Connectivity - 43M4195 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Marker, 18Mm, Black; Marker Type Raychem Te Connectivity
43M4195
Heat Shrink Marker, 18Mm, Black; Marker Type Raychem Te Connectivity 43M4195
HEAT SHRINK MARKER, 18MM, BLACK; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:Fluoropolym er; Marker Colour:Black; Marker Dimensions:18mm x 50mm; I.D. Max:-; I.D. Min:18mm; Shrink Ratio:-; Product Range:HT-SCE Series RoHS Compliant: Yes

HEAT SHRINK MARKER, 18MM, BLACK; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:Fluoropolymer; Marker Colour:Black; Marker Dimensions:18mm x 50mm; I.D. Max:-; I.D. Min:18mm; Shrink Ratio:-; Product Range:HT-SCE Series RoHS Compliant: Yes

Supplier's Site
Heat Shrink Marker, 18Mm, Black; Marker Type Raychem Te Connectivity - 38AC1282 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Marker, 18Mm, Black; Marker Type Raychem Te Connectivity
38AC1282
Heat Shrink Marker, 18Mm, Black; Marker Type Raychem Te Connectivity 38AC1282
HEAT SHRINK MARKER, 18MM, BLACK; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:Fluoropolym er; Marker Colour:Black; Marker Dimensions:18mm x 50mm; I.D. Max:-; I.D. Min:18mm; Shrink Ratio:-; Product Range:HT-SCE Series;RoHS Compliant: Yes

HEAT SHRINK MARKER, 18MM, BLACK; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:Fluoropolymer; Marker Colour:Black; Marker Dimensions:18mm x 50mm; I.D. Max:-; I.D. Min:18mm; Shrink Ratio:-; Product Range:HT-SCE Series;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 43M4195
Product Name Heat Shrink Marker, 18Mm, Black; Marker Type Raychem Te Connectivity
Wire & Cable Markers Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 2053559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.354 to 4.291 inch (9 to 109 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Identification Tie - 16508 - ALL-STATES, Inc.
Specs
Wire & Cable Markers Wire Tie; Tags
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details