TE Connectivity Heat Shrink Marker, 2.36Mm, White; Marker Type Raychem Te Connectivity HT-SCE-3/32-2.0-9

Description
HEAT SHRINK MARKER, 2.36MM, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:Fluoropolym er; Marker Colour:White; Marker Dimensions:2.36mm x 50mm; I.D. Max:-; I.D. Min:2.36mm; Shrink Ratio:- RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK MARKER, 2.36MM, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:Fluoropolym er; Marker Colour:White; Marker Dimensions:2.36mm x 50mm; I.D. Max:-; I.D. Min:2.36mm; Shrink Ratio:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Marker, 2.36Mm, White; Marker Type Raychem Te Connectivity - 43M4191 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Marker, 2.36Mm, White; Marker Type Raychem Te Connectivity
43M4191
Heat Shrink Marker, 2.36Mm, White; Marker Type Raychem Te Connectivity 43M4191
HEAT SHRINK MARKER, 2.36MM, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:Fluoropolym er; Marker Colour:White; Marker Dimensions:2.36mm x 50mm; I.D. Max:-; I.D. Min:2.36mm; Shrink Ratio:- RoHS Compliant: Yes

HEAT SHRINK MARKER, 2.36MM, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:Fluoropolymer; Marker Colour:White; Marker Dimensions:2.36mm x 50mm; I.D. Max:-; I.D. Min:2.36mm; Shrink Ratio:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 43M4191
Product Name Heat Shrink Marker, 2.36Mm, White; Marker Type Raychem Te Connectivity
Wire & Cable Markers Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details