TE Connectivity Heat Shrink Marker, 4.75Mm, White; Marker Type Raychem Te Connectivity HT-SCE-3/16-2.0-9

Description
HEAT SHRINK MARKER, 4.75MM, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:Fluoropolym er; Marker Colour:White; Marker Dimensions:4.75mm x 50mm; I.D. Max:-; I.D. Min:4.75mm; Shrink Ratio:- RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK MARKER, 4.75MM, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:Fluoropolym er; Marker Colour:White; Marker Dimensions:4.75mm x 50mm; I.D. Max:-; I.D. Min:4.75mm; Shrink Ratio:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Marker, 4.75Mm, White; Marker Type Raychem Te Connectivity - 43M4185 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Marker, 4.75Mm, White; Marker Type Raychem Te Connectivity
43M4185
Heat Shrink Marker, 4.75Mm, White; Marker Type Raychem Te Connectivity 43M4185
HEAT SHRINK MARKER, 4.75MM, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:Fluoropolym er; Marker Colour:White; Marker Dimensions:4.75mm x 50mm; I.D. Max:-; I.D. Min:4.75mm; Shrink Ratio:- RoHS Compliant: Yes

HEAT SHRINK MARKER, 4.75MM, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:Fluoropolymer; Marker Colour:White; Marker Dimensions:4.75mm x 50mm; I.D. Max:-; I.D. Min:4.75mm; Shrink Ratio:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 43M4185
Product Name Heat Shrink Marker, 4.75Mm, White; Marker Type Raychem Te Connectivity
Wire & Cable Markers Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2252167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 to 0.165 inch (3 to 4.2 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marker Card - LWM-0-10 - LEM Products, Inc.
Specs
Material Vinyl
View Details