Macro Sensors HSD 750 Series HSD 750-7500

Description
Macro Sensors' HSD 750 Series of 3/4 inch (19 mm) diameter DC-operated LVDT is designed for a wide range of position measurement applications. These are rugged hermetically sealed sensors, constructed entirely of stainless steel, and intended for general industrial use. The coil windings are sealed against hostile environments to IEC standard IP-68 and electrical termination is through a sealed axial connector. The mating connector plug is supplied with the unit.
Description
Macro Sensors' HSD 750 Series of 3/4 inch (19 mm) diameter DC-operated LVDT is designed for a wide range of position measurement applications. These are rugged hermetically sealed sensors, constructed entirely of stainless steel, and intended for general industrial use. The coil windings are sealed against hostile environments to IEC standard IP-68 and electrical termination is through a sealed axial connector. The mating connector plug is supplied with the unit.

Suppliers

Company
Product
Description
Supplier Links
HSD 750 Series - HSD 750-7500 - Macro Sensors
Pennsauken, NJ, USA
HSD 750 Series
HSD 750-7500
HSD 750 Series HSD 750-7500
Macro Sensors' HSD 750 Series of 3/4 inch (19 mm) diameter DC-operated LVDT is designed for a wide range of position measurement applications. These are rugged hermetically sealed sensors, constructed entirely of stainless steel, and intended for general industrial use. The coil windings are sealed against hostile environments to IEC standard IP-68 and electrical termination is through a sealed axial connector. The mating connector plug is supplied with the unit.

Macro Sensors' HSD 750 Series of 3/4 inch (19 mm) diameter DC-operated LVDT is designed for a wide range of position measurement applications. These are rugged hermetically sealed sensors, constructed entirely of stainless steel, and intended for general industrial use. The coil windings are sealed against hostile environments to IEC standard IP-68 and electrical termination is through a sealed axial connector. The mating connector plug is supplied with the unit.

Supplier's Site

Technical Specifications

  Macro Sensors
Product Category Linear Position Sensors
Product Number HSD 750-7500
Product Name HSD 750 Series
Sensor Technology LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Industrial draw-wire sensors - wireSENSOR WDS-4000-P115 Analog - Micro-Epsilon Group
Specs
Sensor Technology String Potentiomenter
Measurement Range 157 inch (4000 mm)
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Chromatic Confocal Displacement Sensor-Sensor Head - HPS-CFL036 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.0472 inch (1.2 mm)
Repeatability 0.0020 mils (0.0500 µm)
View Details
Hall Effect Sensor, Linear, Sip-4; Hall Effect Type Allegro Microsystems - 83X6755 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to ? F (-40 to ? C)
View Details