TE Connectivity Chassis Mount Resistors HSC300R10J

Description
100 mOhms ±5% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 mOhms ±5% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A131891-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131891-ND
Chassis Mount Resistors A131891-ND
100 mOhms ±5% 300W Wirewound Chassis Mount Resistor

100 mOhms ±5% 300W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSC300R10J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC300R10J
Chassis Mount Resistors HSC300R10J
RES CHAS MNT 0.1 OHM 5% 300W

RES CHAS MNT 0.1 OHM 5% 300W

Supplier's Site Datasheet
Resistor, R1, 300W, Wirewound; Resistance Cgs Te Connectivity - 18R0049 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, R1, 300W, Wirewound; Resistance Cgs Te Connectivity
18R0049
Resistor, R1, 300W, Wirewound; Resistance Cgs Te Connectivity 18R0049
RESISTOR, R1, 300W, WIREWOUND; Resistance:0.1ohm; Product Range:HS Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:Power RoHS Compliant: Yes

RESISTOR, R1, 300W, WIREWOUND; Resistance:0.1ohm; Product Range:HS Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A131891-ND HSC300R10J 18R0049
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor, R1, 300W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Screw Terminals; Axial, Box Terminal Screw Type
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details