TE Connectivity HSC3004R0J HSC3004R0J

Description
HSC3004R0J
Request a Quote Datasheet
Description
HSC3004R0J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HSC3004R0J - HSC3004R0J - Heilind Electronics, Inc.
Wilmington, MA, United States
HSC3004R0J
HSC3004R0J
HSC3004R0J HSC3004R0J
HSC3004R0J

HSC3004R0J

Buy Now
Chassis Mount Resistors - A137249-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137249-ND
Chassis Mount Resistors A137249-ND
4 Ohms ±5% 300W Wirewound Chassis Mount Resistor

4 Ohms ±5% 300W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSC3004R0J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC3004R0J
Chassis Mount Resistors HSC3004R0J
RES CHAS MNT 4 OHM 5% 300W

RES CHAS MNT 4 OHM 5% 300W

Supplier's Site Datasheet
Resistor, 4R, 300W, Wirewound; Resistance Cgs Te Connectivity - 78M7875 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4R, 300W, Wirewound; Resistance Cgs Te Connectivity
78M7875
Resistor, 4R, 300W, Wirewound; Resistance Cgs Te Connectivity 78M7875
RESISTOR, 4R, 300W, WIREWOUND; Resistance:4ohm; Product Range:HS Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:Power RoHS Compliant: Yes

RESISTOR, 4R, 300W, WIREWOUND; Resistance:4ohm; Product Range:HS Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number HSC3004R0J A137249-ND HSC3004R0J 78M7875
Product Name HSC3004R0J Chassis Mount Resistors Chassis Mount Resistors Resistor, 4R, 300W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Screw Terminals; Axial, Box Terminal Screw Type
Resistance Range 4 ohms 4 ohms 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details