TE Connectivity Chassis Mount Resistors HSC3001R0J

Description
TE Connectivity HSC3001R0J
Request a Quote Datasheet
Description
TE Connectivity HSC3001R0J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 7205592 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205592
Chassis Mount Resistors 7205592
TE Connectivity HSC3001R0J

TE Connectivity HSC3001R0J

Supplier's Site
Chassis Mount Resistors - A102394-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102394-ND
Chassis Mount Resistors A102394-ND
1 Ohms ±5% 300W Wirewound Chassis Mount Resistor

1 Ohms ±5% 300W Wirewound Chassis Mount Resistor

Buy Now Datasheet
HSC3001R0J - HSC3001R0J - Heilind Electronics, Inc.
Wilmington, MA, United States
HSC3001R0J
HSC3001R0J
HSC3001R0J HSC3001R0J
HSC3001R0J

HSC3001R0J

Buy Now
Resistor, Wirewound, 1R, 5%, 2.5Kv, Stud; Resistance Cgs Te Connectivity - 06WX4777 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 1R, 5%, 2.5Kv, Stud; Resistance Cgs Te Connectivity
06WX4777
Resistor, Wirewound, 1R, 5%, 2.5Kv, Stud; Resistance Cgs Te Connectivity 06WX4777
RESISTOR, WIREWOUND, 1R, 5%, 2.5KV, STUD; Resistance:1ohm; Product Range:HS Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

RESISTOR, WIREWOUND, 1R, 5%, 2.5KV, STUD; Resistance:1ohm; Product Range:HS Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - HSC3001R0J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC3001R0J
Chassis Mount Resistors HSC3001R0J
RES CHAS MNT 1 OHM 5% 300W

RES CHAS MNT 1 OHM 5% 300W

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7205592 A102394-ND HSC3001R0J 06WX4777 HSC3001R0J
Product Name Chassis Mount Resistors Chassis Mount Resistors HSC3001R0J Resistor, Wirewound, 1R, 5%, 2.5Kv, Stud; Resistance Cgs Te Connectivity Chassis Mount Resistors
Technology / Construction Wire wound Wirewound Wirewound Wirewound
Mounting / Packaging Aluminium housed Screw Terminals; Axial, Box Terminal Screw Type
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details