TE Connectivity Chassis Mount Resistors HSC30010RJ

Description
TE Connectivity HSC30010RJ
Request a Quote Datasheet
Description
TE Connectivity HSC30010RJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 7205580 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205580
Chassis Mount Resistors 7205580
TE Connectivity HSC30010RJ

TE Connectivity HSC30010RJ

Supplier's Site
Chassis Mount Resistors - 7205580P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205580P
Chassis Mount Resistors 7205580P
TE Connectivity HSC30010RJ

TE Connectivity HSC30010RJ

Supplier's Site
Chassis Mount Resistors - 1643731 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1643731
Chassis Mount Resistors 1643731
TE Connectivity HSC30010RJ

TE Connectivity HSC30010RJ

Supplier's Site
Chassis Mount Resistors - A102391-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102391-ND
Chassis Mount Resistors A102391-ND
10 Ohms ±5% 300W Wirewound Chassis Mount Resistor

10 Ohms ±5% 300W Wirewound Chassis Mount Resistor

Buy Now Datasheet
HSC30010RJ - HSC30010RJ - Heilind Electronics, Inc.
Wilmington, MA, United States
HSC30010RJ
HSC30010RJ
HSC30010RJ HSC30010RJ
HSC30010RJ

HSC30010RJ

Buy Now
Resistor Wirewound, 10 Ohm, 300W, 5%; Resistance Cgs Te Connectivity - 16R5495 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 10 Ohm, 300W, 5%; Resistance Cgs Te Connectivity
16R5495
Resistor Wirewound, 10 Ohm, 300W, 5%; Resistance Cgs Te Connectivity 16R5495
RESISTOR WIREWOUND, 10 OHM, 300W, 5%; Resistance:10ohm; Product Range:HS Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

RESISTOR WIREWOUND, 10 OHM, 300W, 5%; Resistance:10ohm; Product Range:HS Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - HSC30010RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC30010RJ
Chassis Mount Resistors HSC30010RJ
RES CHAS MNT 10 OHM 5% 300W

RES CHAS MNT 10 OHM 5% 300W

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7205580 7205580P A102391-ND HSC30010RJ 16R5495 HSC30010RJ
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors HSC30010RJ Resistor Wirewound, 10 Ohm, 300W, 5%; Resistance Cgs Te Connectivity Chassis Mount Resistors
Technology / Construction Wire wound Wirewound Wirewound Wirewound
Mounting / Packaging Aluminium housed Aluminium Screw Terminals; Axial, Box Terminal Screw Type
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Standards and Certifications RoHS RoHS RoHS
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details