TE Connectivity HSC25047RJ
TE Connectivity HSC25047RJ
TE Connectivity HSC25047RJ
47 Ohms ±5% 250W Wirewound Chassis Mount Resistor
RES CHAS MNT 47 OHM 5% 250W
RESISTOR WIREWOUND, 47 OHM, 250W, 5%; Resistance:47ohm; Product Range:HSC Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:2.2kV; Resistor Technology:Wirewound
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7205561 | 7205561P | A103849-ND | HSC25047RJ | 51R8247 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Resistor Wirewound, 47 Ohm, 250W, 5%; Resistance Cgs Te Connectivity |
| Technology / Construction | Wire wound | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Aluminium housed | Aluminium | Screw Terminals; Axial, Box | Terminal Screw Type | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Resistance Range | 47 ohms | 47 ohms | 47 ohms | 47 ohms |