TE Connectivity Chassis Mount Resistors HSC25033RJ

Description
33 Ohms ±5% 250W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
33 Ohms ±5% 250W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A103847-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A103847-ND
Chassis Mount Resistors A103847-ND
33 Ohms ±5% 250W Wirewound Chassis Mount Resistor

33 Ohms ±5% 250W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, Wirewound, 33R, 250W, Threaded Stud; Resistance Cgs Te Connectivity - 69AC5081 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 33R, 250W, Threaded Stud; Resistance Cgs Te Connectivity
69AC5081
Res, Wirewound, 33R, 250W, Threaded Stud; Resistance Cgs Te Connectivity 69AC5081
RES, WIREWOUND, 33R, 250W, THREADED STUD; Resistance:33ohm; Product Range:HS Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:2.2kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

RES, WIREWOUND, 33R, 250W, THREADED STUD; Resistance:33ohm; Product Range:HS Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:2.2kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HSC25033RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC25033RJ
Chassis Mount Resistors HSC25033RJ
RES CHAS MNT 33 OHM 5% 250W

RES CHAS MNT 33 OHM 5% 250W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A103847-ND 69AC5081 HSC25033RJ
Product Name Chassis Mount Resistors Res, Wirewound, 33R, 250W, Threaded Stud; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Screw Terminals; Axial, Box Terminal Screw Type
Resistance Range 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A8K2JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details