TE Connectivity Chassis Mount Resistors HSC2502R2J

Description
2.2 Ohms ±5% 250W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.2 Ohms ±5% 250W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A103846-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A103846-ND
Chassis Mount Resistors A103846-ND
2.2 Ohms ±5% 250W Wirewound Chassis Mount Resistor

2.2 Ohms ±5% 250W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSC2502R2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC2502R2J
Chassis Mount Resistors HSC2502R2J
RES CHAS MNT 2.2 OHM 5% 250W

RES CHAS MNT 2.2 OHM 5% 250W

Supplier's Site Datasheet
Resistor, Wirewound, 2.2 Ohm, 250W, 5%; Resistance Cgs Te Connectivity - 51R8245 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 2.2 Ohm, 250W, 5%; Resistance Cgs Te Connectivity
51R8245
Resistor, Wirewound, 2.2 Ohm, 250W, 5%; Resistance Cgs Te Connectivity 51R8245
RESISTOR, WIREWOUND, 2.2 OHM, 250W, 5%; Resistance:2.2ohm; Product Range:HSC Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:2.2kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

RESISTOR, WIREWOUND, 2.2 OHM, 250W, 5%; Resistance:2.2ohm; Product Range:HSC Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:2.2kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A103846-ND HSC2502R2J 51R8245
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor, Wirewound, 2.2 Ohm, 250W, 5%; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Screw Terminals; Axial, Box Terminal Screw Type
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details