TE Connectivity HSC25022RJ
TE Connectivity HSC25022RJ
TE Connectivity HSC25022RJ
22 Ohms ±5% 250W Wirewound Chassis Mount Resistor
RES CHAS MNT 22 OHM 5% 250W
| RS Components, Ltd. | RS Components, Ltd. | Heilind Electronics, Inc. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7205549 | 7205549P | HSC25022RJ | A103845-ND | HSC25022RJ |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | HSC25022RJ | Chassis Mount Resistors | Chassis Mount Resistors |
| Technology / Construction | Wire wound | Wirewound | Wirewound | ||
| Mounting / Packaging | Aluminium housed | Aluminium | Screw Terminals; Axial, Box | Terminal Screw Type | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | ||
| Standards and Certifications | RoHS | RoHS | |||
| Resistance Range | 22 ohms | 22 ohms | 22 ohms |