TE Connectivity Chassis Mount Resistors HSC250100RJ

Description
100 Ohms ±5% 250W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 Ohms ±5% 250W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102388-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102388-ND
Chassis Mount Resistors A102388-ND
100 Ohms ±5% 250W Wirewound Chassis Mount Resistor

100 Ohms ±5% 250W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 1111-HSC250100RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1111-HSC250100RJ-ND
Chassis Mount Resistors 1111-HSC250100RJ-ND
HSC250 100R 5%

HSC250 100R 5%

Buy Now Datasheet
Chassis Mount Resistors - HSC250100RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC250100RJ
Chassis Mount Resistors HSC250100RJ
RES CHAS MNT 100 OHM 5% 250W

RES CHAS MNT 100 OHM 5% 250W

Supplier's Site Datasheet
Res, Wirewound, 100R, 250W, Stud; Resistance Cgs Te Connectivity - 69AC5050 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 100R, 250W, Stud; Resistance Cgs Te Connectivity
69AC5050
Res, Wirewound, 100R, 250W, Stud; Resistance Cgs Te Connectivity 69AC5050
RES, WIREWOUND, 100R, 250W, STUD; Resistance:100ohm; Product Range:HS Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:2.2kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:109mmRoHS Compliant: Yes

RES, WIREWOUND, 100R, 250W, STUD; Resistance:100ohm; Product Range:HS Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:2.2kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:109mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A102388-ND 1111-HSC250100RJ-ND HSC250100RJ 69AC5050
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 100R, 250W, Stud; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Screw Terminals; Axial, Box Screw Terminals; Axial, Box Terminal Screw Type
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details