TE Connectivity Chassis Mount Resistors HSC200R261J

Description
261 mOhms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
261 mOhms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137233-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137233-ND
Chassis Mount Resistors A137233-ND
261 mOhms ±5% 200W Wirewound Chassis Mount Resistor

261 mOhms ±5% 200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 1111-HSC200R261J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1111-HSC200R261J-ND
Chassis Mount Resistors 1111-HSC200R261J-ND
HSC200 R261 5%

HSC200 R261 5%

Buy Now Datasheet
Chassis Mount Resistors - HSC200R261J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC200R261J
Chassis Mount Resistors HSC200R261J
RES CHAS MNT 0.261 OHM 5% 200W

RES CHAS MNT 0.261 OHM 5% 200W

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A137233-ND 1111-HSC200R261J-ND HSC200R261J
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Screw Terminals; Axial, Box Screw Terminals; Axial, Box Terminal Screw Type
Resistance Range 0.2610 ohms 0.2610 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers