130 mOhms ±5% 200W Wirewound Chassis Mount Resistor
RES CHAS MNT 0.13 OHM 5% 200W
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A137232-ND | HSC200R13J |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Screw Terminals; Axial, Box | Terminal Screw Type |
| Resistance Range | 0.1300 ohms | 0.1300 ohms |