TE Connectivity Chassis Mount Resistors HSC2006R8J

Description
6.8 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
6.8 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102385-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102385-ND
Chassis Mount Resistors A102385-ND
6.8 Ohms ±5% 200W Wirewound Chassis Mount Resistor

6.8 Ohms ±5% 200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
HSC2006R8J - HSC2006R8J - Heilind Electronics, Inc.
Wilmington, MA, United States
HSC2006R8J
HSC2006R8J
HSC2006R8J HSC2006R8J
HSC2006R8J

HSC2006R8J

Buy Now
Chassis Mount Resistors - 7205518 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205518
Chassis Mount Resistors 7205518
Aluminium housed resistor 200W 6R8 5%

Aluminium housed resistor 200W 6R8 5%

Supplier's Site
Chassis Mount Resistors - 7205518P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205518P
Chassis Mount Resistors 7205518P
Aluminium housed resistor 200W 6R8 5%

Aluminium housed resistor 200W 6R8 5%

Supplier's Site
Chassis Mount Resistors - 1643723 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1643723
Chassis Mount Resistors 1643723
Aluminium housed resistor 200W 6R8 5%

Aluminium housed resistor 200W 6R8 5%

Supplier's Site
Chassis Mount Resistors - HSC2006R8J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC2006R8J
Chassis Mount Resistors HSC2006R8J
RES CHAS MNT 6.8 OHM 5% 200W

RES CHAS MNT 6.8 OHM 5% 200W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A102385-ND HSC2006R8J 7205518 7205518P HSC2006R8J
Product Name Chassis Mount Resistors HSC2006R8J Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound
Mounting / Packaging Screw Terminals; Axial, Box Aluminium housed Aluminium Terminal Screw Type
Resistance Range 6.8 ohms 6.8 ohms 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457468 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details