TE Connectivity Chassis Mount Resistors HSC200470RJ

Description
TE Connectivity HSC200470RJ
Request a Quote Datasheet
Description
TE Connectivity HSC200470RJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 7205502 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205502
Chassis Mount Resistors 7205502
TE Connectivity HSC200470RJ

TE Connectivity HSC200470RJ

Supplier's Site
Chassis Mount Resistors - 7205502P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205502P
Chassis Mount Resistors 7205502P
TE Connectivity HSC200470RJ

TE Connectivity HSC200470RJ

Supplier's Site
Chassis Mount Resistors - 1649029 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1649029
Chassis Mount Resistors 1649029
TE Connectivity HSC200470RJ

TE Connectivity HSC200470RJ

Supplier's Site
Chassis Mount Resistors - A102384-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102384-ND
Chassis Mount Resistors A102384-ND
470 Ohms ±5% 200W Wirewound Chassis Mount Resistor

470 Ohms ±5% 200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSC200470RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC200470RJ
Chassis Mount Resistors HSC200470RJ
RES CHAS MNT 470 OHM 5% 200W

RES CHAS MNT 470 OHM 5% 200W

Supplier's Site Datasheet
Wirewound Resistor, 470 Ohm, 200W, 5%; Resistance Cgs Te Connectivity - 16R5464 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 470 Ohm, 200W, 5%; Resistance Cgs Te Connectivity
16R5464
Wirewound Resistor, 470 Ohm, 200W, 5%; Resistance Cgs Te Connectivity 16R5464
WIREWOUND RESISTOR, 470 OHM, 200W, 5%; Resistance:470ohm; Product Range:HS Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Qualification:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 470 OHM, 200W, 5%; Resistance:470ohm; Product Range:HS Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7205502 7205502P A102384-ND HSC200470RJ 16R5464
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistor, 470 Ohm, 200W, 5%; Resistance Cgs Te Connectivity
Technology / Construction Wire wound Wirewound Wirewound Wirewound
Mounting / Packaging Aluminium housed Aluminium Screw Terminals; Axial, Box Terminal Screw Type
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C 30 ±ppm/°C 30 ±ppm/°C
Standards and Certifications RoHS RoHS RoHS
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers