TE Connectivity Chassis Mount Resistors HSC2002R2J

Description
2.2 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.2 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102383-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102383-ND
Chassis Mount Resistors A102383-ND
2.2 Ohms ±5% 200W Wirewound Chassis Mount Resistor

2.2 Ohms ±5% 200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
1003741-HSC2002R2J
Resistors - Chassis Mount Resistors 1003741-HSC2002R2J
Win Source Part Number: 1003741-HSC2002R2J Category: Resistors>Chassis Mount Resistors Series: HS, CGS Package: Bulk Height - Seated (Max): 1.654" (42.00mm) Standard Package: 2 Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Lead Style: Terminal Screw Type Power (Watts): 200W Mounting Feature: Flanges Composition: Wirewound Resistance: 2.2 Ohms Coating, Housing Type: Aluminum Package / Case: Axial, Box Temperature Range - Operating: -55°C ~ 200°C Dimension: 3.543" L x 2.874" W (90.00mm x 73.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8533.29.0000 Mfr: TE Connectivity Passive Product Other Names: 1-1630019-6-ND,A1023 83,116300196,1-16300 19-6 Base Product Number: HSC200

Win Source Part Number: 1003741-HSC2002R2J
Category: Resistors>Chassis Mount Resistors
Series: HS, CGS
Package: Bulk
Height - Seated (Max): 1.654" (42.00mm)
Standard Package: 2
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Lead Style: Terminal Screw Type
Power (Watts): 200W
Mounting Feature: Flanges
Composition: Wirewound
Resistance: 2.2 Ohms
Coating, Housing Type: Aluminum
Package / Case: Axial, Box
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 3.543" L x 2.874" W (90.00mm x 73.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8533.29.0000
Mfr: TE Connectivity Passive Product
Other Names: 1-1630019-6-ND,A102383,116300196,1-1630019-6
Base Product Number: HSC200

Buy Now Datasheet
Chassis Mount Resistors - 7205508 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205508
Chassis Mount Resistors 7205508
TE Connectivity HSC2002R2J

TE Connectivity HSC2002R2J

Supplier's Site
Chassis Mount Resistors - 1643719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1643719
Chassis Mount Resistors 1643719
TE Connectivity HSC2002R2J

TE Connectivity HSC2002R2J

Supplier's Site
200W 2.2ohm Resistor - 54-HSC2002R2J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200W 2.2ohm Resistor
54-HSC2002R2J
200W 2.2ohm Resistor 54-HSC2002R2J
RESISTOR, WIRE WOUND, 200W, 5%, 50ppm, 2.2ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: HSC2002R2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W, 2.2ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200W, 2.2ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-HSC2002R2J can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 200W, 5%, 50ppm, 2.2ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: HSC2002R2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W, 2.2ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200W, 2.2ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-HSC2002R2J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - HSC2002R2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC2002R2J
Chassis Mount Resistors HSC2002R2J
RES CHAS MNT 2.2 OHM 5% 200W

RES CHAS MNT 2.2 OHM 5% 200W

Supplier's Site Datasheet
Resistor, Wirewound, 2.2 Ohm, 200W, 5%; Resistance Cgs Te Connectivity - 16R5450 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 2.2 Ohm, 200W, 5%; Resistance Cgs Te Connectivity
16R5450
Resistor, Wirewound, 2.2 Ohm, 200W, 5%; Resistance Cgs Te Connectivity 16R5450
RESISTOR, WIREWOUND, 2.2 OHM, 200W, 5%; Resistance:2.2ohm; Product Range:HSC Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

RESISTOR, WIREWOUND, 2.2 OHM, 200W, 5%; Resistance:2.2ohm; Product Range:HSC Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A102383-ND 1003741-HSC2002R2J 7205508 54-HSC2002R2J HSC2002R2J 16R5450
Product Name Chassis Mount Resistors Resistors - Chassis Mount Resistors Chassis Mount Resistors 200W 2.2ohm Resistor Chassis Mount Resistors Resistor, Wirewound, 2.2 Ohm, 200W, 5%; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wire wound WIRE WOUND Wirewound Wirewound
Mounting / Packaging Screw Terminals; Axial, Box Aluminium housed Terminal Screw Type
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details