TE Connectivity Chassis Mount Resistors HSC200220RJ

Description
220 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
220 Ohms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102380-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102380-ND
Chassis Mount Resistors A102380-ND
220 Ohms ±5% 200W Wirewound Chassis Mount Resistor

220 Ohms ±5% 200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 7205495 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205495
Chassis Mount Resistors 7205495
TE Connectivity HSC200220RJ

TE Connectivity HSC200220RJ

Supplier's Site
Chassis Mount Resistors - 7205495P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205495P
Chassis Mount Resistors 7205495P
TE Connectivity HSC200220RJ

TE Connectivity HSC200220RJ

Supplier's Site
Chassis Mount Resistors - 1613909 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1613909
Chassis Mount Resistors 1613909
TE Connectivity HSC200220RJ

TE Connectivity HSC200220RJ

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
1183538-HSC200220RJ
Resistors - Chassis Mount Resistors 1183538-HSC200220RJ
Win Source Part Number: 1183538-HSC200220RJ Category: Resistors>Chassis Mount Resistors Series: HS, CGS Package: Bulk Height - Seated (Max): 1.654" (42.00mm) Standard Package: 2 Tolerance: ±5% Temperature Coefficient: ±30ppm/°C Lead Style: Terminal Screw Type Power (Watts): 200W Mounting Feature: Flanges Composition: Wirewound Resistance: 220 Ohms Coating, Housing Type: Aluminum Package / Case: Axial, Box Temperature Range - Operating: -55°C ~ 200°C Dimension: 3.543" L x 2.874" W (90.00mm x 73.00mm) Alternative Parts (Cross-Reference): 1-1630019-2; HSC200220RJ.; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: TE Connectivity Passive Product Other Names: 1-1630019-2,A102380, 116300192,1-1630019- 2-ND Base Product Number: HSC200

Win Source Part Number: 1183538-HSC200220RJ
Category: Resistors>Chassis Mount Resistors
Series: HS, CGS
Package: Bulk
Height - Seated (Max): 1.654" (42.00mm)
Standard Package: 2
Tolerance: ±5%
Temperature Coefficient: ±30ppm/°C
Lead Style: Terminal Screw Type
Power (Watts): 200W
Mounting Feature: Flanges
Composition: Wirewound
Resistance: 220 Ohms
Coating, Housing Type: Aluminum
Package / Case: Axial, Box
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 3.543" L x 2.874" W (90.00mm x 73.00mm)
Alternative Parts (Cross-Reference): 1-1630019-2; HSC200220RJ.;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Mfr: TE Connectivity Passive Product
Other Names: 1-1630019-2,A102380,116300192,1-1630019-2-ND
Base Product Number: HSC200

Buy Now Datasheet
200W 1.9kV Resistor - 54-HSC200220RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200W 1.9kV Resistor
54-HSC200220RJ
200W 1.9kV Resistor 54-HSC200220RJ
200W 220R Wirewound Resistor, 5% Tol, 1.9kV, Chassis Mount Product overview: HSC200220RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W, 1.9kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200W, 1.9kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-HSC200220RJ can be used for catalog matching and distributor lookup.

200W 220R Wirewound Resistor, 5% Tol, 1.9kV, Chassis Mount Product overview: HSC200220RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W, 1.9kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200W, 1.9kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-HSC200220RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - HSC200220RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC200220RJ
Chassis Mount Resistors HSC200220RJ
RES CHAS MNT 220 OHM 5% 200W

RES CHAS MNT 220 OHM 5% 200W

Supplier's Site Datasheet
Wirewound Resistors; Resistance Cgs Te Connectivity - 59M9411 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistors; Resistance Cgs Te Connectivity
59M9411
Wirewound Resistors; Resistance Cgs Te Connectivity 59M9411
WIREWOUND RESISTORS; Resistance:220ohm; Product Range:HS Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

WIREWOUND RESISTORS; Resistance:220ohm; Product Range:HS Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A102380-ND 7205495 7205495P 1183538-HSC200220RJ 54-HSC200220RJ HSC200220RJ 59M9411
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Resistors - Chassis Mount Resistors 200W 1.9kV Resistor Chassis Mount Resistors Wirewound Resistors; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wire wound Wirewound WIRE WOUND Wirewound Wirewound
Mounting / Packaging Screw Terminals; Axial, Box Aluminium housed Aluminium Terminal Screw Type
Resistance Range 220 ohms 220 ohms 220 ohms 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers