TE Connectivity Chassis Mount Resistors HSC2001K0J

Description
1 kOhms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 kOhms ±5% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102377-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102377-ND
Chassis Mount Resistors A102377-ND
1 kOhms ±5% 200W Wirewound Chassis Mount Resistor

1 kOhms ±5% 200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 1111-HSC2001K0J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1111-HSC2001K0J-ND
Chassis Mount Resistors 1111-HSC2001K0J-ND
WIREWOUND RES.-CHASSIS MOUNT 1K

WIREWOUND RES.-CHASSIS MOUNT 1K

Buy Now Datasheet
Chassis Mount Resistors - HSC2001K0J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC2001K0J
Chassis Mount Resistors HSC2001K0J
RES CHAS MNT 1K OHM 5% 200W

RES CHAS MNT 1K OHM 5% 200W

Supplier's Site Datasheet
Resistor Wirewound, 1Kohm, 200W, 5%; Resistance Cgs Te Connectivity - 16R5431 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 1Kohm, 200W, 5%; Resistance Cgs Te Connectivity
16R5431
Resistor Wirewound, 1Kohm, 200W, 5%; Resistance Cgs Te Connectivity 16R5431
RESISTOR WIREWOUND, 1KOHM, 200W, 5%; Resistance:1kohm; Product Range:HS Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Product Width:73mmRoHS Compliant: Yes

RESISTOR WIREWOUND, 1KOHM, 200W, 5%; Resistance:1kohm; Product Range:HS Series; Power Rating:200W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Product Width:73mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102377-ND HSC2001K0J 16R5431
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor Wirewound, 1Kohm, 200W, 5%; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Screw Terminals; Axial, Box Terminal Screw Type
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 2-1630012-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.1000 ohms
Tolerance 5 +/- %
View Details
4 suppliers