TE Connectivity Chassis Mount Resistors HSC150S1K8J

Description
RES CHAS MNT 1.8 OHMS 5% 150W
Request a Quote Datasheet
Description
RES CHAS MNT 1.8 OHMS 5% 150W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-HSC150S1K8J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-HSC150S1K8J-ND
Chassis Mount Resistors 1712-HSC150S1K8J-ND
RES CHAS MNT 1.8 OHMS 5% 150W

RES CHAS MNT 1.8 OHMS 5% 150W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 1712-HSC150S1K8J-ND
Product Name Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Wirewound
Mounting / Packaging Screw Terminals; Axial, Box
Resistance Range 1.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details