TE Connectivity Chassis Mount Resistors HSC15082RJ

Description
82 Ohms ±5% 150W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
82 Ohms ±5% 150W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A103841-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A103841-ND
Chassis Mount Resistors A103841-ND
82 Ohms ±5% 150W Wirewound Chassis Mount Resistor

82 Ohms ±5% 150W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor Wirewound, 82 Ohm, 150W, 5%; Resistance Cgs Te Connectivity - 51R8244 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 82 Ohm, 150W, 5%; Resistance Cgs Te Connectivity
51R8244
Resistor Wirewound, 82 Ohm, 150W, 5%; Resistance Cgs Te Connectivity 51R8244
RESISTOR WIREWOUND, 82 OHM, 150W, 5%; Resistance:82ohm; Product Range:HSC Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

RESISTOR WIREWOUND, 82 OHM, 150W, 5%; Resistance:82ohm; Product Range:HSC Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - HSC15082RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC15082RJ
Chassis Mount Resistors HSC15082RJ
RES CHAS MNT 82 OHM 5% 150W

RES CHAS MNT 82 OHM 5% 150W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A103841-ND 51R8244 HSC15082RJ
Product Name Chassis Mount Resistors Resistor Wirewound, 82 Ohm, 150W, 5%; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 82 ohms 82 ohms 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details