TE Connectivity Chassis Mount Resistors HSC1506R8J

Description
TE Connectivity HSC1506R8J
Request a Quote Datasheet
Description
TE Connectivity HSC1506R8J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 7205476 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205476
Chassis Mount Resistors 7205476
TE Connectivity HSC1506R8J

TE Connectivity HSC1506R8J

Supplier's Site
Chassis Mount Resistors - A102373-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102373-ND
Chassis Mount Resistors A102373-ND
6.8 Ohms ±5% 150W Wirewound Chassis Mount Resistor

6.8 Ohms ±5% 150W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSC1506R8J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC1506R8J
Chassis Mount Resistors HSC1506R8J
RES CHAS MNT 6.8 OHM 5% 150W

RES CHAS MNT 6.8 OHM 5% 150W

Supplier's Site Datasheet
Res, Wirewound, 6R8, 5%, 2.5Kv, Solder; Resistance Cgs Te Connectivity - 01P0356 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 6R8, 5%, 2.5Kv, Solder; Resistance Cgs Te Connectivity
01P0356
Res, Wirewound, 6R8, 5%, 2.5Kv, Solder; Resistance Cgs Te Connectivity 01P0356
RES, WIREWOUND, 6R8, 5%, 2.5KV, SOLDER; Resistance:6.8ohm; Product Range:HS Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

RES, WIREWOUND, 6R8, 5%, 2.5KV, SOLDER; Resistance:6.8ohm; Product Range:HS Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site
Resistor, 6R8, 150W, Wirewound; Resistance Cgs Te Connectivity - 16R5425 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6R8, 150W, Wirewound; Resistance Cgs Te Connectivity
16R5425
Resistor, 6R8, 150W, Wirewound; Resistance Cgs Te Connectivity 16R5425
RESISTOR, 6R8, 150W, WIREWOUND; Resistance:6.8ohm; Product Range:HS Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:Power RoHS Compliant: Yes

RESISTOR, 6R8, 150W, WIREWOUND; Resistance:6.8ohm; Product Range:HS Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7205476 A102373-ND HSC1506R8J 01P0356
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 6R8, 5%, 2.5Kv, Solder; Resistance Cgs Te Connectivity
Technology / Construction Wire wound Wirewound Wirewound Wirewound
Mounting / Packaging Aluminium housed Axial, Box Solder Lugs
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers