TE Connectivity Chassis Mount Resistors HSC150330RJ

Description
330 Ohms ±5% 150W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
330 Ohms ±5% 150W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A103834-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A103834-ND
Chassis Mount Resistors A103834-ND
330 Ohms ±5% 150W Wirewound Chassis Mount Resistor

330 Ohms ±5% 150W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistor, 330 Ohm, 150W, 5%; Resistance Cgs Te Connectivity - 53R3459 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 330 Ohm, 150W, 5%; Resistance Cgs Te Connectivity
53R3459
Wirewound Resistor, 330 Ohm, 150W, 5%; Resistance Cgs Te Connectivity 53R3459
WIREWOUND RESISTOR, 330 OHM, 150W, 5%; Resistance:330ohm; Product Range:HS Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Qualification:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 330 OHM, 150W, 5%; Resistance:330ohm; Product Range:HS Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Qualification:-RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - HSC150330RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC150330RJ
Chassis Mount Resistors HSC150330RJ
RES CHAS MNT 330 OHM 5% 150W

RES CHAS MNT 330 OHM 5% 150W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A103834-ND 53R3459 HSC150330RJ
Product Name Chassis Mount Resistors Wirewound Resistor, 330 Ohm, 150W, 5%; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - C1422KJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers