TE Connectivity Chassis Mount Resistors HSC15022RJ

Description
22 Ohms ±5% 150W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
22 Ohms ±5% 150W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A103833-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A103833-ND
Chassis Mount Resistors A103833-ND
22 Ohms ±5% 150W Wirewound Chassis Mount Resistor

22 Ohms ±5% 150W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSC15022RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC15022RJ
Chassis Mount Resistors HSC15022RJ
RES CHAS MNT 22 OHM 5% 150W

RES CHAS MNT 22 OHM 5% 150W

Supplier's Site Datasheet
Res, Wirewound, 22R, 150W, Solder; Resistance Cgs Te Connectivity - 69AC5078 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 22R, 150W, Solder; Resistance Cgs Te Connectivity
69AC5078
Res, Wirewound, 22R, 150W, Solder; Resistance Cgs Te Connectivity 69AC5078
RES, WIREWOUND, 22R, 150W, SOLDER; Resistance:22ohm; Product Range:HS Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:98mm RoHS Compliant: Yes

RES, WIREWOUND, 22R, 150W, SOLDER; Resistance:22ohm; Product Range:HS Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:98mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A103833-ND HSC15022RJ 69AC5078
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 22R, 150W, Solder; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details