TE Connectivity Chassis Mount Resistors HSC15010RJ

Description
10 Ohms ±5% 150W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
10 Ohms ±5% 150W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102110-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102110-ND
Chassis Mount Resistors A102110-ND
10 Ohms ±5% 150W Wirewound Chassis Mount Resistor

10 Ohms ±5% 150W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 7205423P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205423P
Chassis Mount Resistors 7205423P
TE Connectivity HSC15010RJ

TE Connectivity HSC15010RJ

Supplier's Site
Chassis Mount Resistors - 1614325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1614325
Chassis Mount Resistors 1614325
TE Connectivity HSC15010RJ

TE Connectivity HSC15010RJ

Supplier's Site
Chassis Mount Resistors - HSC15010RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC15010RJ
Chassis Mount Resistors HSC15010RJ
RES CHAS MNT 10 OHM 5% 150W

RES CHAS MNT 10 OHM 5% 150W

Supplier's Site Datasheet
Wirewound Resistor, 10 Ohm, 150W, 5%; Resistance Cgs Te Connectivity - 20J4375 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 150W, 5%; Resistance Cgs Te Connectivity
20J4375
Wirewound Resistor, 10 Ohm, 150W, 5%; Resistance Cgs Te Connectivity 20J4375
WIREWOUND RESISTOR, 10 OHM, 150W, 5%; Resistance:10ohm; Product Range:HS Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 10 OHM, 150W, 5%; Resistance:10ohm; Product Range:HS Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A102110-ND 7205423P 1614325 HSC15010RJ 20J4375
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistor, 10 Ohm, 150W, 5%; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound Wirewound
Mounting / Packaging Axial, Box Aluminium Aluminium housed Solder Lugs
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614352-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22600 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details