TE Connectivity HSC150100RJ
TE Connectivity HSC150100RJ
TE Connectivity HSC150100RJ
100 Ohms ±5% 150W Wirewound Chassis Mount Resistor
RES CHAS MNT 100 OHM 5% 150W
WIREWOUND RESISTOR, 100 OHM, 150W, 5%; Resistance:100ohm; Product Range:HS Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7205429 | 7205429P | A102370-ND | HSC150100RJ | 16R5412 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Wirewound Resistor, 100 Ohm, 150W, 5%; Resistance Cgs Te Connectivity |
| Technology / Construction | Wire wound | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Aluminium housed | Aluminium | Axial, Box | Solder Lugs | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | 100 ohms |