TE Connectivity Chassis Mount Resistors HSC100R50J

Description
500 mOhms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
500 mOhms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A138905-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A138905-ND
Chassis Mount Resistors A138905-ND
500 mOhms ±5% 100W Wirewound Chassis Mount Resistor

500 mOhms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 1111-HSC100R50J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1111-HSC100R50J-ND
Chassis Mount Resistors 1111-HSC100R50J-ND
HSC100 R50 5%

HSC100 R50 5%

Buy Now Datasheet
Resistor, R5, 100W, Wirewound; Resistance Cgs Te Connectivity - 16R5346 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, R5, 100W, Wirewound; Resistance Cgs Te Connectivity
16R5346
Resistor, R5, 100W, Wirewound; Resistance Cgs Te Connectivity 16R5346
RESISTOR, R5, 100W, WIREWOUND; Resistance:0.5ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:Power RoHS Compliant: Yes

RESISTOR, R5, 100W, WIREWOUND; Resistance:0.5ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:Power RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - HSC100R50J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC100R50J
Chassis Mount Resistors HSC100R50J
RES CHAS MNT 0.5 OHM 5% 100W

RES CHAS MNT 0.5 OHM 5% 100W

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A138905-ND 1111-HSC100R50J-ND 16R5346 HSC100R50J
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor, R5, 100W, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Axial, Box Solder Lugs
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - C3AR36JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details