TE Connectivity Chassis Mount Resistors HSC1006R4J

Description
6.4 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
6.4 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A138903-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A138903-ND
Chassis Mount Resistors A138903-ND
6.4 Ohms ±5% 100W Wirewound Chassis Mount Resistor

6.4 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSC1006R4J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC1006R4J
Chassis Mount Resistors HSC1006R4J
RES CHAS MNT 6.4 OHM 5% 100W

RES CHAS MNT 6.4 OHM 5% 100W

Supplier's Site Datasheet
Resistor, 6R4, 100W, Wirewound; Resistance Cgs Te Connectivity - 16R5401 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6R4, 100W, Wirewound; Resistance Cgs Te Connectivity
16R5401
Resistor, 6R4, 100W, Wirewound; Resistance Cgs Te Connectivity 16R5401
RESISTOR, 6R4, 100W, WIREWOUND; Resistance:6.4ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:Power RoHS Compliant: Yes

RESISTOR, 6R4, 100W, WIREWOUND; Resistance:6.4ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A138903-ND HSC1006R4J 16R5401
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor, 6R4, 100W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 6.4 ohms 6.4 ohms 6.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers