TE Connectivity Chassis Mount Resistors HSC10050RJ

Description
50 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
50 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A127592-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A127592-ND
Chassis Mount Resistors A127592-ND
50 Ohms ±5% 100W Wirewound Chassis Mount Resistor

50 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
HSC100 50R 5% - HSC10050RJ - Heilind Electronics, Inc.
Wilmington, MA, United States
HSC100 50R 5%
HSC10050RJ
HSC100 50R 5% HSC10050RJ
HSC100 50R 5%

HSC100 50R 5%

Buy Now
Resistor, 50R, 100W, Wirewound; Resistance Cgs Te Connectivity - 16R5395 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 50R, 100W, Wirewound; Resistance Cgs Te Connectivity
16R5395
Resistor, 50R, 100W, Wirewound; Resistance Cgs Te Connectivity 16R5395
RESISTOR, 50R, 100W, WIREWOUND; Resistance:50ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:Power RoHS Compliant: Yes

RESISTOR, 50R, 100W, WIREWOUND; Resistance:50ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:Power RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HSC10050RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC10050RJ
Chassis Mount Resistors HSC10050RJ
RES CHAS MNT 50 OHM 5% 100W

RES CHAS MNT 50 OHM 5% 100W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A127592-ND HSC10050RJ 16R5395 HSC10050RJ
Product Name Chassis Mount Resistors HSC100 50R 5% Resistor, 50R, 100W, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 50 ohms 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - C1422RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details