TE Connectivity Chassis Mount Resistors HSC10047RJ

Description
TE Connectivity HSC10047RJ
Request a Quote Datasheet
Description
TE Connectivity HSC10047RJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 7205404 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205404
Chassis Mount Resistors 7205404
TE Connectivity HSC10047RJ

TE Connectivity HSC10047RJ

Supplier's Site
Chassis Mount Resistors - A102364-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102364-ND
Chassis Mount Resistors A102364-ND
47 Ohms ±5% 100W Wirewound Chassis Mount Resistor

47 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSC10047RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC10047RJ
Chassis Mount Resistors HSC10047RJ
RES CHAS MNT 47 OHM 5% 100W

RES CHAS MNT 47 OHM 5% 100W

Supplier's Site Datasheet
Resistor, 47R, 5%, 100W, Axial; Resistance Cgs Te Connectivity - 16R5392 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 47R, 5%, 100W, Axial; Resistance Cgs Te Connectivity
16R5392
Resistor, 47R, 5%, 100W, Axial; Resistance Cgs Te Connectivity 16R5392
RESISTOR, 47R, 5%, 100W, AXIAL; Resistance:47ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Element Type:Wirewound; Temperature Coefficient:50ppm/°C RoHS Compliant: Yes

RESISTOR, 47R, 5%, 100W, AXIAL; Resistance:47ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Element Type:Wirewound; Temperature Coefficient:50ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7205404 A102364-ND HSC10047RJ 16R5392
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Resistor, 47R, 5%, 100W, Axial; Resistance Cgs Te Connectivity
Technology / Construction Wire wound Wirewound Wirewound Wirewound
Mounting / Packaging Aluminium housed Axial, Box Solder Lugs
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details