TE Connectivity Chassis Mount Resistors HSC1002K0J

Description
2 kOhms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2 kOhms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137187-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137187-ND
Chassis Mount Resistors A137187-ND
2 kOhms ±5% 100W Wirewound Chassis Mount Resistor

2 kOhms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSC1002K0J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC1002K0J
Chassis Mount Resistors HSC1002K0J
RES CHAS MNT 2K OHM 5% 100W

RES CHAS MNT 2K OHM 5% 100W

Supplier's Site Datasheet
Res, 2K, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity - 16R5364 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity
16R5364
Res, 2K, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity 16R5364
RES, 2K, 5%, 100W, WIREWOUND; Resistance:2kohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kVDC; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Product Length:87.5mm RoHS Compliant: Yes

RES, 2K, 5%, 100W, WIREWOUND; Resistance:2kohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kVDC; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Product Length:87.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A137187-ND HSC1002K0J 16R5364
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 2K, 5%, 100W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details